EN
  • EN
  • DE

TDA9840T

Part No TDA9840T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description TV and VTR stereo/dual sound processor with digital identification and I2C-bus control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363322-TDA9840T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9840T CAD Model

Description

The NXP TDA9840T is an integrated circuit designed for high-quality audio processing in television sets, VCRs, and other multimedia devices. This versatile stereo/dual sound processor is part of NXP's acclaimed audio IC product line, tailored to provide superior sound enhancement and noise reduction in a compact form factor.

Key Features

  • Sound Processing: The TDA9840T offers impressive sound processing capabilities, including support for B/G, D/K, M, and L television standards, making it a versatile choice for global applications.
  • Dual Sound Channel: It is capable of handling dual sound channels, which is essential for bilingual broadcast systems or secondary audio programming.
  • Volume Control: The device includes electronic volume control that can be easily adjusted to suit user preferences or to compensate for variations in broadcast levels.
  • Stereo Decoder: With its built-in stereo decoder, the TDA9840T can separate left and right audio channels for a true stereo experience.
  • Automatic Noise Reduction: The integrated automatic noise reduction system helps in minimizing background noise, ensuring clear audio output even in less-than-ideal signal conditions.

Technical Specifications

  • Supply Voltage: 8.5 V to 12 V
  • Mounting Type: Through-hole
  • Package: DIP-20 (Dual Inline Package with 20 pins)
  • Operating Temperature: Ranges from -25°C to +75°C, suitable for a wide range of environmental conditions.

Applications

The TDA9840T's flexibility and performance make it ideal for integration into a variety of audio systems. It is particularly well-suited for televisions that require consistent, high-quality audio reproduction across diverse broadcasting standards. Additionally, it can be employed in VCRs and other video playback devices where dual sound channel processing is necessary.

Conclusion

The NXP TDA9840T is a robust audio processor that offers a blend of functionality, performance, and ease of integration, making it an excellent choice for manufacturers looking to enhance the audio capabilities of their products. With its multiple features and reliable performance, the TDA9840T stands out as a leading solution in the audio processing industry.

You May Also Be Interested in

Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
DOWB-CONVERTER IC WITH PLL FOR SATELLITE TUNER
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC (WITH YUV INTERFACE AND ACB)
Need more? Email Us
Toshiba Semiconductor and Storage
Y LUMINANCE TRANSIENT IMPROVER IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess