EN
  • EN
  • DE

TEA5767CE

Part No TEA5767CE
Manufacturer NXP / Nexperia
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216305-TEA5767CE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5767CE CAD Model

Description

Product Overview: TEA5767CE from NXP

The TEA5767CE is a cutting-edge integrated circuit from NXP Semiconductors, designed specifically for portable radio applications. This high-performance, low-power FM stereo radio module operates in the frequency range of 76 - 108 MHz, which includes both the Japanese band and the standard FM broadcast band, making it a versatile choice for global FM radio applications.

One of the key features of the TEA5767CE is its fully integrated on-chip frequency synthesizer. This synthesizer requires no external components, which simplifies the design process and reduces the overall bill of materials for product development. Additionally, the TEA5767CE includes a programmable de-emphasis function (50/75 μs), automatic frequency control (AFC), and automatic gain control (AGC), ensuring high-quality audio performance and reliable operation across various signal conditions.

The device offers a search tuning function, which allows for easy station discovery, and can be controlled via a simple two-wire (I²C-bus) serial interface, making it convenient for interfacing with microcontrollers and other digital systems. The TEA5767CE also features a mute function, which can be activated or deactivated through software commands.

For energy-conscious designs, the TEA5767CE excels with its low-voltage operation, ranging from 2.5V to 5.5V, and its minimal power consumption. This makes it an ideal choice for battery-operated devices such as portable radios, clock radios, and mini-component systems.

Furthermore, the TEA5767CE comes in a compact SOT-37 package, allowing for space-efficient designs in small form-factor applications. Its lead-free construction and compliance with RoHS directives make it an environmentally friendly option that meets modern regulatory requirements.

In summary, the TEA5767CE from NXP is a feature-rich, high-performance FM radio module that offers ease of integration, low power consumption, and excellent radio performance, making it an outstanding choice for designers and manufacturers of portable audio devices worldwide.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess