EN
  • EN
  • DE

BCM20733A3KFB1G

Part No BCM20733A3KFB1G
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description Bluetooth v3.0 + EDR SMART SOC Class I/Class II/Class III IoT 3Mbps Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8517690000, 8517690000
Win Source Part Number 1048485-BCM20733A3KFB1G
Categories RF Receivers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM20733A3KFB1G CAD Model

Description

The BCM20733A3KFB1G is a Bluetooth Low Energy (BLE) chip from Cypress Semiconductor (now Infineon Technologies). It is designed for applications requiring low-power wireless connectivity using the Bluetooth Smart or Bluetooth Low Energy standard. The chip integrates a Bluetooth radio, a microcontroller, and memory, providing a complete solution for BLE devices.

Applications

  • Wearable Devices: Used in fitness trackers, smartwatches, and other wearable devices for connecting to smartphones and other devices.
  • Health and Medical Devices: Suitable for glucose meters, heart rate monitors, and other medical sensors requiring low-power wireless communication.
  • Beacons: Employed in proximity marketing, indoor navigation systems, and asset tracking solutions.
  • Remote Controls: Used in Bluetooth Smart remote controls for TVs, set-top boxes, and other consumer electronic devices.
  • Human Interface Devices (HID): Used in wireless keyboards, mice, and game controllers.
  • IoT Devices: Integrated into smart home devices, industrial sensors, and other connected devices for wireless communication.

Features

  • Bluetooth Low Energy (BLE): Compliant with Bluetooth 4.0 and later standards, enabling low-power communication.
  • Integrated Microcontroller: Includes an ARM Cortex-M3 or similar microcontroller for application processing.
  • On-Chip Memory: Includes Flash memory and RAM for program storage and data handling.
  • Low Power Consumption: Optimized for battery-powered devices with various power-saving modes.
  • Over-the-Air (OTA) Updates: Supports firmware updates via Bluetooth.
  • Security Features: Includes hardware-based security features for secure communication.
  • Peripheral Interfaces: Offers various interfaces such as UART, SPI, I2C, and ADC for connecting to external sensors and devices.

Benefits

  • Extended Battery Life: Low power consumption allows for longer battery life in portable devices.
  • Simplified Design: Integrated SoC reduces the complexity of hardware and software development.
  • Reduced BOM Cost: Combines multiple functions into a single chip, reducing overall system cost.
  • Reliable Connectivity: Provides a stable and secure Bluetooth Low Energy connection.
  • Flexibility: Supports a wide range of applications and use cases.
  • Faster Time-to-Market: Pre-certified Bluetooth solution speeds up product development.

Additional Details

The BCM20733A3KFB1G operates in the 2.4 GHz ISM band and supports adaptive frequency hopping (AFH) to mitigate interference. The device employs advanced power management techniques to minimize power consumption in various operating modes. The chip's small form factor is suitable for integration into compact devices. Cypress/Infineon typically provides reference designs and software development kits (SDKs) to aid in application development. These SDKs usually include Bluetooth protocol stacks, sample applications, and debugging tools.

You May Also Be Interested in

Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2613 $56.3065
11+ $9.2401 $101.6411
17+ $8.9513 $152.1721
24+ $8.6626 $207.9024
30+ $8.3738 $251.2140
40+ $7.5076 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess