EN
  • EN
  • DE

MAX14715EWC+T

Part No MAX14715EWC+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX147
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 829618-MAX14715EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX14715EWC+T CAD Model

Description

MAX14715EWC+T from Maxim Integrated

The MAX14715EWC+T is a state-of-the-art analog switch integrated circuit (IC) designed and produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically tailored for applications that require high precision and reliability, making it an excellent choice for designers in the fields of medical, industrial, communication, and portable electronics.

Key Features

  • High Performance: The MAX14715EWC+T offers exceptional signal integrity with low on-resistance and low charge injection, ensuring minimal signal distortion and loss.
  • Multiple Channels: This device features multiple SPST (single-pole, single-throw) switches, providing flexibility and the ability to control several signal paths with a single IC.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power requirement, making it suitable for battery-powered devices.
  • Wide Voltage Range: The IC operates over a broad voltage range, accommodating various system voltages and allowing for versatile use in different circuit designs.
  • Compact Packaging: The MAX14715EWC+T comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX14715EWC+T allows it to be utilized in a diverse array of applications. It is particularly well-suited for:

  • Sample and hold circuits
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Medical equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX14715EWC+T is no exception, as it is built to provide consistent performance even under stringent conditions. It is tested rigorously to ensure it meets the requirements of the most demanding applications.

For designers looking for a reliable and high-performing analog switch solution, the MAX14715EWC+T from Maxim Integrated stands out as a superior choice that can help streamline design processes and enhance the overall performance of electronic systems.

You May Also Be Interested in

Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2199 $57.7592
20+ $5.9240 $118.4800
31+ $5.7392 $177.9152
42+ $5.5532 $233.2344
54+ $5.3684 $289.8936
72+ $4.8129 $346.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess