EN
  • EN
  • DE

MIC29710-5.0BT

Part No MIC29710-5.0BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description 7.5A Fast-Response LDO Regulator | IC REG CONV INTEL 1OUT TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Applications Converter, Intel Pentium Plus
Parts Input Voltage (V) 2.25V ~ 16V
Voltage - Output 5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MIC29710
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222430-MIC29710-5.0BT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29710-5.0BT CAD Model

Description

MIC29710-5.0BT - Microchip Technology

The MIC29710-5.0BT is a robust, high-current, low-dropout voltage regulator designed and manufactured by Microchip Technology. This precision voltage regulator is capable of delivering up to 7.5A of continuous current with a fixed output voltage of 5.0V, making it an ideal choice for high-performance applications that require a stable and reliable power supply.

Key Features:

  • High Current Output: The MIC29710-5.0BT can supply up to 7.5A of continuous output current, addressing the needs of power-hungry circuits.
  • Low Dropout Voltage: Designed for efficiency, it features a low dropout voltage, minimizing power loss and heat generation even when operating close to the supply voltage.
  • Fixed Output Voltage: The output voltage is fixed at 5.0V, providing a stable voltage source for consistent performance across various loads.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and current limit features to protect against excessive temperature and overcurrent conditions.
  • Wide Operating Temperature Range: The device is functional across a broad temperature range, making it suitable for industrial and automotive applications.
  • Adjustable Output: While it provides a fixed 5.0V output, an external resistor divider can be used to adjust the output voltage as needed for specific applications.

Applications:

The MIC29710-5.0BT is versatile and can be used in various applications, including:

  • High-end consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication infrastructure
  • Computing platforms

With its high reliability and performance, the MIC29710-5.0BT from Microchip Technology is a top choice for designers looking to ensure a stable power supply in their high-current applications. Its robust feature set guarantees protection and longevity, making it an essential component in any power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess