EN
  • EN
  • DE

TPS54680PWPR

Part No TPS54680PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SYNC BUCK PWM CONV 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Distributed Power Systems
Voltage - Input 3 V to 6 V
Number of Outputs 1
Output Voltage 0.9 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 144417-TPS54680PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54680PWPR CAD Model

Description

Product Overview: TPS54680PWPR by Texas Instruments

The TPS54680PWPR is a highly efficient, synchronous buck regulator from Texas Instruments, renowned for its performance in power management solutions. This versatile component is designed to cater to a wide range of applications, particularly excelling in systems that require a compact, high-performance power supply. With an input voltage range of 3V to 6V, the TPS54680PWPR is particularly suited for 5V systems, providing a maximum output current of 6A.

The device integrates two 30mΩ (typical) MOSFETs which make the conversion process highly efficient, thus minimizing the heat produced during operation. Its switching frequency is programmable from 200kHz to 600kHz, which allows designers to balance between efficiency and component size. Additionally, the TPS54680PWPR offers a fixed 5V output option or an adjustable output voltage down to 1.22V, giving designers flexibility based on the needs of their specific application.

Safety and protection features are paramount in the TPS54680PWPR design. It includes undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown to safeguard the system under abnormal conditions. An enable pin allows for easy on/off control, making it convenient for power sequencing in complex systems. The soft-start feature reduces inrush current, which can be beneficial when powering sensitive electronic components.

The TPS54680PWPR is available in a 28-pin HTSSOP PowerPAD™ package, which is designed for enhanced thermal performance. This packaging allows for efficient heat dissipation, ensuring reliable operation even under high load conditions. The compact footprint of the TPS54680PWPR makes it an ideal choice for space-constrained applications such as embedded computing, telecommunications, and networking equipment.

Texas Instruments' commitment to quality and performance is evident in the TPS54680PWPR. It is a testament to their expertise in creating products that meet the rigorous demands of modern electronic systems. With its combination of efficiency, flexibility, and protection features, the TPS54680PWPR is an excellent choice for your power management needs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1264 $51.2640
24+ $4.2062 $100.9488
37+ $4.0748 $150.7676
51+ $3.9434 $201.1134
66+ $3.8119 $251.5854
88+ $3.4176 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess