EN
  • EN
  • DE

UCC25630-4DDBR

Part No UCC25630-4DDBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC25630-4DDBR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half-Bridge Regulator Positive, Isolation Capable Output - - DC-DC Controller IC 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 13V ~ 26V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Case / Package 14-SOIC
Family Name UCC25630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50185-1, 296-50185-2, 296-50185-6, UCC25630-4DDBR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938054-UCC25630-4DDBR
Ultra Librarian 3D Model Ultra Librarian UCC25630-4DDBR CAD Model

Description

Introducing the UCC25630-4DDBR by Texas Instruments

The UCC25630-4DDBR is a cutting-edge resonant mode LLC controller designed by Texas Instruments, tailored for high-efficiency, high-density power conversion applications. This innovative device is engineered to deliver precise control in switched mode power supplies, particularly resonant converters, which are widely used in the field of power electronics.

Key Features

  • Advanced Control: The UCC25630-4DDBR incorporates an intelligent control method that enables zero-voltage switching (ZVS) across a wide range of loads, thereby reducing switching losses and enhancing overall system efficiency.
  • Burst Mode Operation: To optimize efficiency at light loads, the device features a burst mode operation which significantly reduces the power consumption when the load demand is low.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent, overvoltage, and overtemperature protections, ensuring reliable operation under a variety of fault conditions.
  • Programmable Dead Time: Users can tailor the dead time to match specific design requirements, optimizing the performance of the power stage.
  • Wide Operating Range: The UCC25630-4DDBR is designed to operate over a wide input voltage range, making it suitable for a diverse set of applications.

Applications

The UCC25630-4DDBR is ideal for a range of applications that demand high efficiency and power density, including but not limited to:

  • Server and telecom power supplies
  • Flat-panel television and monitor power supplies
  • Adapters for notebooks and mobile devices
  • Industrial power supplies

With its advanced features and versatile application range, the UCC25630-4DDBR from Texas Instruments stands out as a robust solution for designers looking to optimize their power systems for efficiency and reliability. Whether you’re developing power supplies for consumer electronics, industrial systems, or telecommunication infrastructure, the UCC25630-4DDBR provides the performance and flexibility needed to meet stringent power design requirements.

For detailed technical specifications, application notes, and support tools, please visit the Texas Instruments website or consult the UCC25630-4DDBR datasheet and design resources.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2815 $52.5040
38+ $2.6925 $102.3150
58+ $2.6083 $151.2814
80+ $2.5242 $201.9360
103+ $2.4401 $251.3303
138+ $2.1876 $301.8888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess