EN
  • EN
  • DE

MD7IC2050NR1

Part No MD7IC2050NR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC PWR AMP RF 2100MHZ TO-270-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1.88GHz to 2.1GHz
P1dB 47.8dBm (60W)
Gain 30.5dB
RF Type W-CDMA
Supply Voltage - Operating 28V
Operating Supply Current 230mA
Test Frequency 2.01GHz
Case / Package TO-270 WB-14
Win Source Part Number 1075731-MD7IC2050NR1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD7IC2050NR1 CAD Model

Description

The NXP MD7IC2050NR1 is a state-of-the-art RF power transistor designed for a broad range of applications, including but not limited to, base station and mobile communications. This high-performance device is part of NXP's RF power LDMOS transistor line, offering exceptional efficiency and reliability for RF energy applications.

The MD7IC2050NR1 operates within the 1805 to 1880 MHz frequency range, making it an ideal choice for 2G, 3G, and 4G cellular infrastructure. Its advanced LDMOS technology ensures high gain, broad bandwidth, and high ruggedness, which are essential for withstanding harsh operational conditions without compromising performance.

Rated for a 70-watt output power (CW), this RF power transistor is capable of delivering high power levels with impressive efficiency. The device features integrated ESD protection, which enhances its robustness and longevity, ensuring that it can handle the rigorous demands of high-power RF applications. Additionally, the MD7IC2050NR1 is designed with excellent thermal stability, which is crucial for maintaining performance over extended periods of operation.

The transistor is housed in an over-molded plastic package that offers superb environmental protection and is compatible with a variety of PCB technologies. Its compact design allows for easy integration into RF power amplifier designs, making it a versatile component for engineers looking to optimize their RF systems.

NXP's MD7IC2050NR1 is not only powerful but also designed with energy efficiency in mind. It contributes to greener and more cost-effective base station solutions by reducing the overall power consumption and heat generation, which in turn can lead to lower cooling requirements and operational costs.

In summary, the NXP MD7IC2050NR1 is a robust and efficient solution for designers seeking to enhance their RF power capabilities. Its combination of power, efficiency, and ruggedness makes it a top choice for creating cutting-edge communication systems.

You May Also Be Interested in

NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8034 $86.4102
5+ $23.6336 $118.1680
8+ $22.8944 $183.1552
11+ $22.1564 $243.7204
14+ $21.4172 $299.8408
19+ $19.2019 $364.8361
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess