EN
  • EN
  • DE

MCP16411-I/MN

Part No MCP16411-I/MN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC LOW PWR BOOST CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.82V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.25V
Current - Output 600mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number MCP16411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372237-MCP16411-I/MN
Ultra Librarian 3D Model Ultra Librarian MCP16411-I/MN CAD Model

Description

Microchip Technology MCP16411-I/MN DC-DC Converter

The MCP16411-I/MN is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter from Microchip Technology that operates from input voltages as low as 0.35V. Designed for use in battery-powered applications, this converter is capable of handling an input voltage range of 0.35V to 5.5V, making it an excellent choice for products powered by single-cell batteries or energy-harvesting devices.

Key Features:

  • Adjustable Output Voltage: The MCP16411-I/MN allows for an adjustable output voltage range from 2.0V to 5.5V, which can be set using external resistors. This flexibility makes it suitable for a wide range of applications.
  • High Efficiency: With a typical efficiency of 94%, this converter ensures minimal power loss during operation, thereby extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of 19 µA (typical), which is beneficial for battery-powered applications where conserving power is crucial.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier helps to reduce the overall component count and simplifies the circuit design.
  • Thermal Shutdown Protection: The MCP16411-I/MN is equipped with thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: The device also includes overcurrent protection to safeguard against excessive current draw.
  • Pulse Frequency Modulation (PFM) Operation: PFM operation at light loads contributes to high efficiency over a wide range of loads.

Applications:

The MCP16411-I/MN is suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Energy harvesting systems
  • Wireless sensors
  • Medical monitoring devices
  • Low-power handheld devices

Package and Availability:

This step-up converter is available in a space-saving 8-pin MSOP (Micro Small Outline Package) with a lead-free finish, bearing the part number MCP16411-I/MN. For pricing, samples, and further technical details, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess