Products specifications

Resistance 500 Ohms
Power (Watts) 175 W
Tolerance ±10%
Adjustment Type Slide
Diameter 1.126" OD, 0.752" ID (28.60mm x 19.10mm)
Length 8.500" (215.90mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576130-D175K500E
Ultra Librarian 3D Model Ultra Librarian D175K500E CAD Model

You May Also Be Interested in

Vishay
RESISTOR 22 OHM 100W 5% WW
Need more? Email Us
ECAD model for RSSD20117A22R0JB15
Vishay
ADJ PWR RES 220 OHM 200W CHAS MT
Need more? Email Us
ECAD model for RSSD25168A2200JB06
Ohmite
ADJ PWR RES 7.5 OHM 25W CHAS MT
Need more? Email Us
ECAD model for D25K7R5E
Ohmite
ADJ PWR RES 25 OHM 25W CHAS MT
Need more? Email Us
ECAD model for D25K25RE
Ohmite
ADJ PWR RES 50 OHM 25W CHAS MT
Need more? Email Us
ECAD model for D25K50RE
Ohmite
ADJ PWR RES 5 OHM 25W CHAS MT
Lowest to $26.5924
ECAD model for D25K5R0E
Ohmite
ADJ PWR RES 1K OHM 50W CHAS MT
Need more? Email Us
ECAD model for D50K1K0E
Ohmite
ADJ PWR RES 75 OHM 25W CHAS MT
Lowest to $33.9204
ECAD model for D25K75RE
Ohmite
ADJ PWR RES 100 OHM 175W CHAS MT
Need more? Email Us
ECAD model for D175K100E

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention