Products specifications

Manufacturer Omron
Series D2F
Type Ultra Subminiature
Contact Form SPDT
Switch Function ON - (OFF), OFF - (ON)
Actuator Roller Lever
Current Rating 3 A
Voltage Rating AC 125 VAC
Operating Force 1.47 N
Termination Style Solder Pin
Mounting Style PCB Mount
IP Rating IP40
Brand Omron Electronics
Contact Material Silver Alloy
Illuminated Non-Illuminated
Actuator Style Roller Lever
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Snap Action Switches
Standard Pack Qty 750
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian D2F-L2 CAD Model

You May Also Be Interested in

Texas Instruments
Intelligent Power Switch
Lowest to $5.9542
ECAD model for PTPIC0109RTY
ON Semiconductor
Self-Protected Low Side Driver 42V 10A SOT-223
Lowest to $1.0123
ECAD model for NCV8406ASTT3
Infineon Technologies
Intelligent High Side Switch 1-Channel 45V D2PAK
Lowest to $8.9313
ECAD model for IPS6011R
ON Semiconductor
Self-Protected Low Side Driver 42V 2A 8-SOIC
Lowest to $1.0420
ECAD model for NCV8402ADD
STMicroelectronics
Double Channel High-Side Driver 36V 60A PowerSSO-16
Lowest to $3.5726
ECAD model for VND5T016A
STMicroelectronics
Quad Channel High-Side Driver 40V 80mOhm PowerSSO-16
Lowest to $8.4428
ECAD model for VNQ9080AJ
Broadcom Limited
StrataXGS Switch Controller
Lowest to $212.6298
ECAD model for BCM56302B1IEBG
STMicroelectronics
Double Channel High-Side Driver 36V 6A PowerSO-10
Lowest to $26.7939
ECAD model for VND830P
Infineon Technologies
High-Side Switch 1-Channel 40V 10A
Lowest to $26.7939
ECAD model for IME6400

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2768 $52.4288
38+ $2.6887 $102.1706
58+ $2.6047 $151.0726
80+ $2.5206 $201.6480
103+ $2.4366 $250.9698
138+ $2.1846 $301.4748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention