Products specifications

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Omron
Package Bulk
Product Status Active
Accessory Type Cable
For Use With/Related Products Fiber Optics
Base Product Number E32-D
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 869988-E32-D33
Ultra Librarian 3D Model Ultra Librarian E32-D33 CAD Model

Description

The 869988-E32-D33 is a sensor/transducer accessory designed for use with fiber optics. It is manufactured by Omron.

  • Package: Bulk
  • Type: Cable Accessory
  • Series: E32-D series
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

Omron
F39-EJ0731-D
Need more? Email Us
ECAD model for F39-EJ0731-D
Broadcom Limited
TRIM LENS FOR OPTICAL MOUSE
Need more? Email Us
ECAD model for HLMP-ED80-PS000
Weidmuller
SENSOR DISTRIBUTOR
Need more? Email Us
ECAD model for 1752080050
Omron
REFLECTOR PHOTOELECTRIC SENSOR
Need more? Email Us
ECAD model for E39-R15
Omron
F39-PJ1505
Need more? Email Us
ECAD model for F39-PJ1505
Omron
F39-EJ0389-D
Need more? Email Us
ECAD model for F39-EJ0389-D
Omron
PROTECTIVE BAR
Need more? Email Us
ECAD model for F39-PB1105
Omron
NARROWVIEWFIBER SIDEVIEW FLEX
Need more? Email Us
ECAD model for E32-T24SR 2M
Omron
F39-EJ1020-L
Need more? Email Us
ECAD model for F39-EJ1020-L

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention