Products specifications

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Obsolete
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 917894-EE-SA102
Ultra Librarian 3D Model Ultra Librarian EE-SA102 CAD Model

Description

The EE-SA102 is a slot type photointerrupter with a transistor output from Omron.

  • Response Time: 4μs
  • Sensing Distance: 0.118" (3mm)
  • Collector-Emitter Breakdown Voltage: 30V
  • Maximum Collector Current: 20mA
  • Amplification: Unamplified
  • Operating Temperature Range: -25°C to 85°C
  • Applications: Optical sensing
  • Package: Bulk
  • Quantity per Package: 100 pcs

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $10.4720
ECAD model for OPB831W55Z
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRANS 4SMD
Lowest to $0.2672
ECAD model for GP1S196HCPSF
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $4.6094
ECAD model for OPB871N55
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for EE-SJ5-B
Intel
BOARD VISION PRO D4 IMU FOR D450
Need more? Email Us
ECAD model for 82635DSASICBDIF
Omron
SENSOR OPT SLOT 2 NPN PCB MOUNT
Need more? Email Us
ECAD model for EE-SX1031
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $35.8568
ECAD model for MT9P031I12STM-TP
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.125" (3.18mm) Transistor PCB Mount
Need more? Email Us
ECAD model for HOA0872-N55
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB854B1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6104 $52.8832
19+ $5.4239 $103.0541
29+ $5.2544 $152.3776
40+ $5.0849 $203.3960
51+ $4.9154 $250.6854
69+ $4.4070 $304.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention