Products specifications Report Issue?

Package Box
Product Status Active
Type Time Counter (Hour Meter)
Operating Mode Up, Down
Time Format Multiple
Number Of Characters Per Row 6, 6
Display Type LCD - Dual Color Characters, Backlight
Display Characters - Height 0.394" (10.00mm), 0.236" (6.00mm)
Input Type No Voltage
Output Type Relay
Voltage - Supply 100 ~ 240VAC
Reset External, Front Panel, Programmable
Panel Cutout Dimensions Square - 45.60mm x 45.60mm
Mounting Type DIN Rail
Termination Style Plug In, 11 Pin (Octal)
Ingress Protection IP66 - Dust Tight, Water Resistant
Ultra Librarian 3D Model Ultra Librarian H5CC-A11 CAD Model

Description

NULL

You May Also Be Interested in

Omron
COUNTER LCD 7 CHAR PANEL MOUNT
Need more? Email Us
ECAD model for H7ET-NV
Honeywell
Need more? Email Us
ECAD model for SNDJ-CNT-G02
Red Lion Controls
COUNTER LED 6 CHAR 115/230V PNL / Preset, Tachometer 115/230VAC Panel Mount
Need more? Email Us
ECAD model for GEM20160
Omron
COUNTER LED 4 CHAR
Need more? Email Us
ECAD model for H7CN-AHN DC12-48
Omron
TIMER,SCREW,TRANS,12-48DC,24AC
Need more? Email Us
ECAD model for H5CC-ASD
Omron
COUNTER,DIGITAL,1-STAGE/TOTAL/PR
Need more? Email Us
ECAD model for H7CC-A11D
Omron
COUNTER LCD 7 CHAR PANEL MOUNT
Need more? Email Us
ECAD model for H7ET-NFV
Omron
TACHOMETER LCD 6 CHAR 24V PNL MT
Need more? Email Us
ECAD model for H7CX-R11D1-N DC12-24/AC24
Red Lion Controls
TACHOMETER LED 6 CHAR 85-250V
Need more? Email Us
ECAD model for PAXI0120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention