EN
  • EN
  • DE
  • IT

GEM20160

Part No GEM20160
Manufacturer Red Lion Controls
Catalog Panel Meters - Counters, Hour Meters
Description COUNTER LED 6 CHAR 115/230V PNL  /  Preset, Tachometer 115/230VAC Panel Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Panel Meters - Counters, Hour Meters
Mfr Red Lion Controls
Series GEMINI
Package Bulk
Product Status Obsolete
Type Preset, Tachometer
Operating Mode Up, Down, Command, Individual, Quadrature
Count Rate 10kHz
Number Of Characters Per Row 6
Display Type LED - Red Characters
Display Characters - Height 0.560" (14.20mm)
Input Type No Voltage
Output Type Relay, Solid State
Voltage - Supply 115/230VAC
Reset External, Front Panel, Programmable
Panel Cutout Dimensions Rectangular - 127.00mm x 63.50mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Temperature Range - Operating 0°C ~ 50°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9029.10.8000
Other Names GEM20160-ND,Q4212761,RLC455
Standard Package 1
Win Source Part Number 1146347-GEM20160
Ultra Librarian 3D Model Ultra Librarian GEM20160 CAD Model

Description

The Red Lion Controls GEM20160 is a preset tachometer panel meter manufactured by Red Lion Controls.

  • Series: GEMINI
  • Application: Industrial automation and controls
  • Terminal Type: Screw Terminal
  • Ingress Protection: IP66
  • Panel Cutout Dimension: 127.00mm x 63.50mm
  • Display Type: LED with red characters
  • Display Character Height: 0.560" (14.20mm)
  • Count Rate: 10kHz
  • Operating Modes: Up, down, command, individual, and quadrature
  • Voltage Supply: 115/230VAC
  • Temperature Range: 0°C to 50°C
  • Reset Function: External, front panel, or programmable
  • Output Type: Relay and solid-state
  • HTSUS Code: 9029.10.8000

You May Also Be Interested in

Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LED 4 CHAR
Need more? Email Us
Omron
COUNTER LCD 8 CHAR PANEL MOUNT
Need more? Email Us
Omron
COUNTER LCD 8 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LED 4 CHAR
Need more? Email Us
Omron
TACHOMETER, 11-PIN SOCKET, 1-STA
Need more? Email Us
Omron
TIMER,SCREW,CON,100-240 AC
Need more? Email Us
Omron
COUNTER LED 4 CHAR
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess