EN
  • EN
  • DE

PT08-0

Part No PT08-0
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 8 POS THROUGH HOLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Socket
Number of Positions 8
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products LY Series, SPDT/DPDT
Ultra Librarian 3D Model Ultra Librarian PT08-0 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Omron
RELAY SOCKET 10 POS THROUGH HOLE
Lowest to $7.4696
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $2.1021
Panasonic
RELAY SOCKET DIN RAIL / Relay Socket DIN Rail
Lowest to $14.4571
Weidmuller
RELAY SOCKET SPW 3CO
Lowest to $14.9180
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
Crouzet USA
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 14 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess