Products specifications

Package Bulk;Bulk
Product Status Active
1st Connector Type Plug, Right Angle
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 16.40' (5.00m)
Assembly Configuration Standard
Cable Type Round
Color Gray
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Ultra Librarian 3D Model Ultra Librarian XS2F-E422-G80-E CAD Model

Description

NULL

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE ASSY MALE SNGL END 3POS 2M
Need more? Email Us
ECAD model for C112 10A043 020 10
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for 1424138
Phoenix Contact
CABLE 3POS
Need more? Email Us
ECAD model for 1501333
Switchcraft Inc.
CBL CIRC 3POS MALE TO WIRE LEAD / Cable Assembly Patch Cord 2m 20AWG Circular 3 POS PIN Micro-Con-X®
Need more? Email Us
ECAD model for CARA162803P07990
Hirose Electric Co Ltd
CBL 8POS MALE TO WIRE 0.98' / Cable Assembly 0.98' (300.00mm)
Need more? Email Us
ECAD model for HR12-10LA8PC300(21)
Molex, LLC
DBL END CORDSET MALE/FEMALE 5P / Cable Assembly UL 2661 2m 24AWG M8 Circular to M8 Circular 5 to 5 POS F-M Nano-Change®
Need more? Email Us
ECAD model for 1200870113
ITT Cannon, LLC
CONN COUPLER 40A 240V 20FT CABLE
Need more? Email Us
ECAD model for J2CE4021-20
Alpha Wire
M12M 90DEG/M12M STR 24AWG 4POL / Cable Assembly 1m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Each
Need more? Email Us
ECAD model for DW04DR117 TL356
Switchcraft Inc.
EN3, 2-METER CABLE, 5 PIN MALE B / Cable Assembly Other 2m 20AWG Circular 5 Position M
Need more? Email Us
ECAD model for CAEN3C5M07990

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention