EN
  • EN
  • DE

2N3703

Part No 2N3703
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP General Purpose Amplifier | TRANS PNP 30V 0.5A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 250mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 50mA, 5V
Maximum Power 625mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N3703
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123758-2N3703
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N3703 CAD Model

Description

Manufactured by ON Semiconductor, the 2N3703 is a bipolar junction transistor (BJT) that is designed for general purpose amplifier and switching applications. This NPN transistor is a versatile component that can be found in a wide range of electronic devices due to its reliability and straightforward implementation.

Key Features

  • Transistor Type: NPN - This allows for high-speed switching and amplification of electrical signals.
  • Current Rating: The 2N3703 can handle a continuous collector current (Ic) of up to 500 mA, making it suitable for moderate power applications.
  • Voltage Ratings: It has a collector-base voltage (Vcbo) of 50V, a collector-emitter voltage (Vceo) of 30V, and an emitter-base voltage (Vebo) of 5V.
  • Power Dissipation: With a power dissipation of 830 mW, the 2N3703 is capable of dissipating a moderate amount of heat generated during operation.
  • DC Current Gain (hFE): It has a high DC current gain, ranging from 100 to 300, which allows for a significant amplification of the input signal.
  • Package / Case: The component is available in a TO-92 package, which is a widely used and easily mountable casing in through-hole technology.

Applications

The 2N3703 transistor is often utilized in various applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Voltage regulation modules
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for their commitment to quality and the 2N3703 is no exception. It is built to meet or exceed industry standards for performance and reliability. For engineers and designers looking for a general-purpose transistor with a proven track record, the 2N3703 from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1011 $58.1325
1,395+ $0.0829 $115.6455
2,160+ $0.0804 $173.6640
2,970+ $0.0778 $231.0660
3,845+ $0.0752 $289.1440
5,140+ $0.0675 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,237 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess