EN
  • EN
  • DE

2N4265

Part No 2N4265
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Description Npn Silicon Annular Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 153056-2N4265
Popularity Low
Supply and Demand Status Limited
Family Name 2N4265
Introduction Date January 14, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N4265 CAD Model

Description

The 2N4265 is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, a leading provider in the semiconductor industry. This particular transistor is a small-signal device designed for general-purpose amplification and switching applications. It features a PNP polarity, which makes it suitable for use in various electronic circuits that require a negative current flow from the emitter to the collector.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92, a versatile and commonly used package for through-hole mounting
  • Collector-Emitter Voltage (VCEO): 40V, allowing it to handle moderate voltage applications
  • Collector-Base Voltage (VCBO): 75V, providing a good margin for voltage spikes
  • Emitter-Base Voltage (VEBO): 5V, ensuring safe operation at typical signal levels
  • Collector Current (IC): 200mA, suitable for a wide range of low to medium current applications
  • Power Dissipation (Pd): 625mW, adequate for handling low-power tasks without overheating
  • DC Current Gain (hFE): 30 to 240, indicating efficient current amplification
  • Transition Frequency (fT): 250MHz, allowing for usage in high-frequency signal processing

Applications

The 2N4265 is suitable for a broad range of applications including, but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Linear amplification
  • Voltage regulation circuits
  • Other general-purpose applications

Reliability and Performance

ON Semiconductor's 2N4265 is built to deliver consistent performance and reliability. With its robust construction and adherence to stringent quality standards, this BJT is a reliable choice for designers and engineers looking for a component with stable characteristics and a long operational life.

Environmental Compliance

The 2N4265 complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it meets the global standards for environmental safety and sustainability.

Overall, the ON Semiconductor 2N4265 PNP transistor is a versatile and dependable component that provides excellent performance for a multitude of electronic applications.

You May Also Be Interested in

Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
EPCOS (TDK)
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess