EN
  • EN
  • DE

2SD1826

Part No 2SD1826
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 16133-2SD1826
Ultra Librarian 3D Model Ultra Librarian 2SD1826 CAD Model

Description

The ON Semiconductor 2SD1826 is a robust NPN bipolar junction transistor (BJT) designed for high-efficiency power amplification and switching applications. It is well-suited for a variety of electronic circuits, from power regulators to motor controllers, offering reliable performance in a compact package.

Key Features

  • High Current Capacity: The 2SD1826 can handle continuous collector currents up to 2A, making it suitable for medium power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 50V, it can comfortably work in circuits with higher operating voltages.
  • Low Saturation Voltage: This transistor has a low Vce(sat) which ensures efficient operation with minimal power loss during saturation, leading to reduced heat generation.
  • Fast Switching Speed: It offers fast switching times, which is essential for applications requiring quick response times such as in digital circuits or pulse generators.
  • Complementary PNP Type: The 2SD1826 has a complementary PNP type, making it easy to design push-pull amplifier stages or complementary switching pairs.

Applications

The 2SD1826 is versatile and can be used in various applications due to its high power and current handling capabilities. Its typical applications include:

  • Power supply regulators
  • DC-DC converters
  • Power amplifiers
  • Motor control circuits
  • Audio amplifiers
  • Switching applications that require high speed and efficiency

Package and Quality

The 2SD1826 transistor is available in a TO-220 package, which is widely used for power transistors due to its ability to handle higher power dissipation with adequate heat sinking. ON Semiconductor ensures that each device is manufactured to the highest quality standards, providing reliable and consistent performance across a wide range of environmental conditions.

For engineers and designers looking for a transistor that offers a balance between power handling, speed, and efficiency, the ON Semiconductor 2SD1826 is an excellent choice that can meet the demands of various power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess