EN
  • EN
  • DE

2W06G

Part No 2W06G
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 2A WOB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-Circular, WOB
Supplier Device Package WOB
Base Product Number 2W06
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 855461-2W06G
Ultra Librarian 3D Model Ultra Librarian 2W06G CAD Model

Description

  

ON Semiconductor 2W06G Rectifier

  

The ON Semiconductor 2W06G is a highly efficient, single-phase, silicon bridge rectifier optimized for converting alternating current (AC) to direct current (DC). This robust component is designed to withstand harsh environments and is ideal for a wide range of applications, including power supplies, battery charging systems, and other electronic devices that require rectification.

    

Key Features

  
        
  • High Current Capability: The 2W06G is capable of handling 2A of average rectified output current, making it suitable for moderate power requirements.
  •     
  • High Surge Current Capability: It can withstand surge currents, ensuring reliability and stability in the event of power spikes.
  •     
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component.
  •     
  • Versatility: With a maximum repetitive peak reverse voltage of 600V, the 2W06G is versatile enough to be used in a variety of electronic circuits.
  •     
  • Robust Design: Encapsulated in a durable, molded plastic case, the 2W06G offers superior insulation and protection against mechanical damage and corrosive elements.
  •     
  • Easy Mounting: Its through-hole mounting design allows for easy assembly on printed circuit boards.
  •   
    

Applications

  

The ON Semiconductor 2W06G is widely used across different sectors due to its reliability and efficiency. Its typical applications include:

  
        
  • General purpose AC/DC bridge full wave rectification
  •     
  • Switching power supplies
  •     
  • Adapters
  •     
  • Lighting applications
  •     
  • Home appliances
  •     
  • Office equipment
  •   
  

Technical Specifications

            Parameter      Value              Average Rectified Output Current      2A              Repetitive Peak Reverse Voltage      600V              Operating Junction Temperature      -55°C to +150°C              Forward Voltage Drop      1.1V at 2A          

With its combination of performance, reliability, and versatility, the ON Semiconductor 2W06G stands out as a superior choice for designers and engineers looking for a dependable rectification solution.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess