EN
  • EN
  • DE

74ABT16646CSSC

Part No 74ABT16646CSSC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Transceivers and Registers with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ABT16646
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1130177-74ABT16646CSSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16646CSSC CAD Model

Description

Product Overview: 74ABT16646CSSC from ON Semiconductor

The 74ABT16646CSSC is a high-performance, non-inverting 16-bit transceiver integrated circuit designed by ON Semiconductor. It is part of the Advanced BiCMOS Technology (ABT) family, which is known for its high-speed operation and low power consumption. This product is specifically engineered to facilitate bidirectional communication between two buses in a digital system.

Key Features

  • High-Speed Operation: The 74ABT16646CSSC is capable of operating at high frequencies, which is ideal for systems that require rapid data transfer and processing.
  • Bidirectional Data Flow: With dual 8-bit or single 16-bit bus transceiver capabilities, it allows for two-way data communication, making it versatile for various applications.
  • Low Power Dissipation: Utilizing ABT technology, this IC ensures low power consumption without compromising performance, contributing to energy efficiency in electronic systems.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime and allowing for maintenance or upgrades without powering down the system.
  • Control Pins: Features output enable (OE) and direction (DIR) pins for control over data flow and bus management.
  • Multiple Package Options: Available in a variety of packages, including SSOP, TSSOP, and QSOP, providing flexibility for different board layouts and space requirements.

Applications

The 74ABT16646CSSC is suitable for a wide range of applications, particularly where high-speed data transfer and low power are crucial. Its use cases include, but are not limited to:

  • Communication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Computer motherboards
  • Server backplanes

Technical Specifications

This transceiver operates with a nominal supply voltage of 5V, compatible with TTL levels, and is characterized for operation from -40°C to +85°C. The 74ABT16646CSSC also features balanced propagation delays and output transition times, which contribute to its reliable performance in high-speed digital systems.

For more detailed technical information, including pin configurations, electrical characteristics, and timing diagrams, refer to the ON Semiconductor datasheet for the 74ABT16646CSSC.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess