Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 4000B
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 11 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 15 V
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CD4516
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866119-CD4516BCN
Ultra Librarian 3D Model Ultra Librarian CD4516BCN CAD Model

Description

ON Semiconductor's CD4516BCN: A Versatile Binary Up/Down Counter

The CD4516BCN is a high-performance CMOS Presettable Binary Up/Down Counter manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is designed to provide a flexible and reliable solution for counting applications in a wide range of electronic devices.

Key Features of the CD4516BCN:

  • Presettable Counter: The CD4516BCN can be preset to any desired value, allowing for immediate initialization to a specific count.
  • Binary Up/Down Counting: This counter is capable of counting in both ascending and descending orders, providing versatility in its applications.
  • High Voltage Type (20V Rating): With a 20V rating, the CD4516BCN is suitable for various high-voltage applications, ensuring compatibility with a broad range of electronic components.
  • Asynchronous Reset: An asynchronous reset input allows the counter to be quickly reset to the preset value, simplifying the control logic in circuit designs.
  • Low Power Consumption: The CMOS technology used in the CD4516BCN ensures low power consumption, making it an energy-efficient choice for battery-operated devices.

Applications:

The versatility of the CD4516BCN makes it ideal for a variety of applications, including:

  • Industrial control systems
  • Instrumentation
  • Automated test equipment
  • Consumer electronics
  • Process control systems

Technical Specifications:

The CD4516BCN is encapsulated in a 16-pin dual in-line package (DIP), ensuring easy integration into both prototyping environments and final product designs. It operates over a wide temperature range and is designed to interface with standard logic families.

ON Semiconductor's commitment to quality ensures that the CD4516BCN meets the stringent requirements for reliability and performance. Whether for simple counting tasks or more complex computational systems, the CD4516BCN is an excellent choice for designers looking for a dependable binary up/down counter.

For detailed technical specifications, application notes, and support resources, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3997
ECAD model for 74AHC1G4208GW-Q10H
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to $0.6520
ECAD model for CD74HCT193E
Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC4020AFL1
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Lowest to $1.1104
ECAD model for NLV74HC393ADR2G
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention