The CPH6402-TL-E is a high-performance, power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of power applications, aiming to provide efficient power management and conversion. The CPH6402-TL-E is particularly well-suited for switch-mode power supplies (SMPS), load switches, and power management tasks in consumer electronics, computing, and industrial devices.
Key Features
- Low On-Resistance: The device boasts an ultra-low on-resistance, which significantly reduces conduction losses and enhances overall efficiency.
- High-Speed Switching: CPH6402-TL-E is optimized for fast switching, making it ideal for high-frequency power switching applications.
- Low Gate Charge: With a low gate charge, this MOSFET ensures reduced switching losses, allowing for more efficient operation at high switching frequencies.
- Compact Package: Housed in a small and flat lead SOT-23 package, the CPH6402-TL-E is designed for space-conscious applications, offering a compact solution without compromising performance.
Applications
- Switch-Mode Power Supplies (SMPS)
- DC-DC Converters
- Battery Management Systems
- Power Distribution Switches
- Motor Drives
Technical Specifications
The CPH6402-TL-E operates with a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 6A. Its power dissipation (P<sub>D) is rated at 1.25W, and it features a threshold voltage (V<sub>GS(th)) between 1V and 2.5V. The device's total gate charge (Q<sub>G) is a modest 6.5nC, which contributes to its high-speed switching capabilities.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products, and the CPH6402-TL-E is no exception. It is manufactured using a robust process technology that ensures reliable performance and longevity, even under demanding conditions. The product is also RoHS compliant, adhering to environmental standards and regulations.