EN
  • EN
  • DE

DAN222

Part No DAN222
Manufacturer ON Semiconductor
Catalog Unclassified
Description DIODE SWITCH DUAL CC 80V SOT416
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Base Product Number DAN222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367327-DAN222
Ultra Librarian 3D Model Ultra Librarian DAN222 CAD Model

Description

The ON Semiconductor DAN222 is a high-performance, dual switching diode designed to meet the needs of a wide range of electronic applications. This small signal diode is optimized for low power consumption and high efficiency, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Dual Diode Configuration: The DAN222 contains two independent diodes in a single package, enabling the design of compact circuits without sacrificing performance.
  • Low Forward Voltage: With a low forward voltage drop, this diode ensures minimal power loss and improved system efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: The diode's fast switching capability allows for efficient operation in high-frequency applications, reducing switching losses and improving overall performance.
  • High Reliability: Built with ON Semiconductor's rigorous quality standards, the DAN222 offers excellent reliability and stability over its operational lifespan.
  • Surface Mount Package: The SOT-23 package is suitable for automated assembly processes and helps in reducing the overall size of the circuit board.

Applications

The versatility of the ON Semiconductor DAN222 makes it suitable for a variety of applications, including:

  • High-speed switching circuits
  • Voltage clamping
  • Protection circuits
  • Logic systems
  • DC-DC converters

Technical Specifications

Parameter Value
Package Type SOT-23
Configuration Dual Common Anode
Peak Repetitive Reverse Voltage 80 V
Continuous Forward Current 100 mA
Forward Voltage 1.0 V @ 10 mA
Reverse Recovery Time 4 ns

The ON Semiconductor DAN222 is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new product or optimizing an existing one, the DAN222 offers the performance and dependability that engineers have come to expect from ON Semiconductor.

You May Also Be Interested in

Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $52.2788
Others
Lowest to $0.0520
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.2657
Others
Lowest to $0.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,360+ $0.0212 $50.0320
5,750+ $0.0174 $100.0500
8,880+ $0.0169 $150.0720
12,270+ $0.0163 $200.0010
15,825+ $0.0158 $250.0350
21,130+ $0.0142 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,870 pieces
MOQ: 2360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess