Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ASD
Packaging Reel - TR
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 1A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 11A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 45mA
Configuration Single
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 1135503-ACS110-7SN
Manufacturer Homepage www.st.com
Family Name ACS110-7SN
Introduction Date April 24, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACS110-7SN CAD Model

Description

STMicroelectronics ACS110-7SN Triac

The ACS110-7SN is a robust triac from STMicroelectronics designed for AC line switching applications. This semiconductor device is part of the ACS series, which is well-suited for the control of a wide range of AC loads, offering a bi-directional switch that can handle the demands of various types of loads such as resistive, inductive, and capacitive. The ACS110-7SN is a preferred choice for applications requiring high reliability and performance in power control.

The device is characterized by its standard gate sensitivity, which allows it to be driven by a wide range of microcontrollers and other standard gate trigger circuits. It has an on-state RMS current of 1 A, with a repetitive peak off-state voltage of 700 V, which makes it capable of handling moderate power levels while providing a safety margin for transient conditions.

The triac features a Snubberless™ design, which means it can suppress overvoltage spikes without the need for additional snubber circuit components. This not only simplifies the design but also reduces component count, leading to cost savings and increased reliability. The ACS110-7SN is also recognized for its high noise immunity and its ability to minimize electromagnetic interference (EMI), which is critical in maintaining the performance of sensitive electronic equipment.

Encased in a TO-92 package, the ACS110-7SN is optimized for ease of installation and space-saving on PCBs. It is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations. With a junction temperature range of -40°C to 125°C, the triac is designed to operate reliably in a wide range of environmental conditions, making it suitable for various industrial and consumer applications such as home appliances, lighting systems, and motor control circuits.

STMicroelectronics' commitment to quality and performance is evident in the ACS110-7SN triac, making it a smart choice for designers and engineers looking for a reliable and efficient solution for AC power control.

You May Also Be Interested in

WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to $1.7115
ECAD model for ACST6-7ST
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2709 $51.2508
29+ $3.5043 $101.6247
45+ $3.3948 $152.7660
61+ $3.2853 $200.4033
79+ $3.1758 $250.8882
106+ $2.8473 $301.8138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,880 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention