EN
  • EN
  • DE

BTA16-800B

Part No BTA16-800B
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Triacs
Description Two-way thyristor 800V 50mA 50mA TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1330087-BTA16-800B
Ultra Librarian 3D Model Ultra Librarian BTA16-800B CAD Model

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3496 $50.6920
350+ $0.2869 $100.4150
540+ $0.2779 $150.0660
745+ $0.2689 $200.3305
965+ $0.2600 $250.9000
1,290+ $0.2331 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess