Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 344225-ST93S46W6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST93S46W6 CAD Model

Description

ST93S46W6 EEPROM Chip

The ST93S46W6 is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) product from STMicroelectronics, designed to provide a robust and efficient non-volatile memory solution for various electronic applications. This device operates on the Serial Peripheral Interface (SPI) bus, which allows for easy integration into a wide array of microcontroller-based systems.

Key Features

  • Memory Size: 1 Kbit with an organization of 64 x 16 or 128 x 8 bits selectable by software.
  • Write Protection: Features write protect of the whole memory array.
  • High-Speed Data Transfer: Supports SPI modes 0 (0,0) and 3 (1,1) for high-speed data communication.
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for low-power applications.
  • Write Cycle Time: Fast write cycle time of 5ms with byte and page write modes up to 16 bytes.
  • Endurance: Capable of 1 million write cycles with a data retention of 40 years, ensuring data stability over a long period.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.
  • Package: Available in SO8N and TSSOP8 packages to fit various design requirements.

Applications

The ST93S46W6 is a versatile memory chip that can be used in a multitude of applications where reliable non-volatile memory storage is essential. Some common applications include:

  • Parameter storage for industrial controls
  • Device configuration in communication products
  • Consumer electronics settings preservation
  • Automotive systems requiring long-term data retention

Conclusion

With its SPI bus compatibility, robust endurance, and wide operating voltage and temperature ranges, the ST93S46W6 from STMicroelectronics stands out as a reliable EEPROM choice for designers looking to enhance the memory capabilities of their systems. Its compact packaging options and comprehensive feature set make it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
ECAD model for S11MD5V
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.8278
ECAD model for S1117-33PIC
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.7321
ECAD model for S1117-18PI
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C33L05F00A3
SII Semiconductor Corporation
Lowest to $0.5342
ECAD model for S-1112B28MC-L6N-TF
Micron Technology Inc.
Lowest to $1.5765
ECAD model for S1216AHTA-75LI-E
Sharp Microelectronics
Need more? Email Us
ECAD model for S11MD64P
Texas Instruments
Need more? Email Us
ECAD model for S11F6007NM
ALPS Electric
Need more? Email Us
ECAD model for S1810CF-066

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention