EN
  • EN
  • DE

SRC4194EVM

Part No SRC4194EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Audio
Function Sample Rate Converter
Utilized IC / Part SRC4194
Supplied Contents Board(s)
Base Product Number SRC4194
Other Names -SRC4194EVMR,296-17284R,296-17284,-296-17284,-296-17284
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284389-SRC4194EVM
Ultra Librarian 3D Model Ultra Librarian SRC4194EVM CAD Model

Description

Introducing the SRC4194EVM from Texas Instruments

Discover the capabilities of high-performance audio conversion with the SRC4194EVM, a state-of-the-art evaluation module designed by Texas Instruments. This robust tool is engineered to showcase the functionality and versatility of the SRC4194, a premium sample rate converter optimized for professional and broadcast audio applications.

Key Features of the SRC4194EVM

  • High-Quality Audio Performance: The SRC4194EVM delivers exceptional audio quality with a dynamic range of 144 dB and THD+N of -140 dB, catering to the most demanding audio fidelity requirements.
  • Flexible Sample Rate Conversion: With the ability to convert input sample rates ranging from 8 kHz to 216 kHz to virtually any output sample rate, the SRC4194EVM provides unparalleled flexibility for all your audio processing needs.
  • Easy-to-Use Interface: The evaluation module comes with an intuitive graphical user interface (GUI), allowing users to control and configure the device effortlessly via a USB connection to a PC.
  • Comprehensive Connectivity: Equipped with both AES/EBU and S/PDIF interfaces, the SRC4194EVM can easily connect to a wide array of audio equipment, ensuring compatibility with industry standards.

Applications

The SRC4194EVM is ideal for a variety of applications, including:

  • Professional audio recording and mixing consoles
  • Broadcast equipment
  • Digital audio workstations
  • AV receivers
  • Studio equipment

Getting Started with the SRC4194EVM

Setting up the SRC4194EVM is a breeze. The module includes an onboard power supply circuit, which only requires a single 5V supply for operation. An LED indicator provides a visual status of power and device activity, ensuring users can monitor the system at a glance. The comprehensive user manual and detailed documentation offer step-by-step guidance for a smooth evaluation experience.

Whether you're a seasoned audio engineer or an enthusiast exploring high-end audio conversion, the SRC4194EVM from Texas Instruments is the perfect platform to evaluate the SRC4194's capabilities and enhance your audio solutions.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess