EN
  • EN
  • DE

EVAL2EDL23N06PJTOBO1

Part No EVAL2EDL23N06PJTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD  /  2EDL23N06PJ Gate Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part 2EDL23N06PJ
Supplied Contents Board(s)
Base Product Number EVAL2EDL23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 448-EVAL2EDL23N06PJTOBO1,SP001114680
Standard Package 1
Win Source Part Number 1036367-EVAL2EDL23N06PJTOBO1
Ultra Librarian 3D Model Ultra Librarian EVAL2EDL23N06PJTOBO1 CAD Model

Description

The Infineon Technologies board 958626 is an evaluation and demonstration board kit for the 2EDL23N06PJ gate driver.

  • Category: Development Boards, Kits, Programmers
  • Packaging: Bulk
  • Standard Package: 1
  • Embedded Type: Embedded
  • Utilized With: 2EDL23N06PJ part
  • Primary Attributes: Not specified
  • Secondary Attributes: Not mentioned
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • MSL Level: 1 (unlimited)
  • HTSUS code: 8543.70.9860
  • Also Known As: 448-EVAL2EDL23N06PJTOBO1 and SP001114680

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess