EN
  • EN
  • DE

EKIT01-HMC987LP5E

Part No EKIT01-HMC987LP5E
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Timing
Function Clock Buffer
Utilized IC / Part HMC987LP5E
Supplied Contents Board(s), Cable(s)
Base Product Number HMC987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EKIT01HMC987LP5E,-2735-EKIT01-HMC987LP5E,1127-1166
Standard Package 1
Win Source Part Number 1023962-EKIT01-HMC987LP5E
Ultra Librarian 3D Model Ultra Librarian EKIT01-HMC987LP5E CAD Model

Description

Analog Devices Inc. introduces the EKIT01-HMC987LP5E, a state-of-the-art evaluation kit designed to showcase the performance and versatility of the HMC987LP5E RF Amplifier. This product is engineered to meet the needs of RF communication systems, test equipment, and radar applications, where high linearity and gain are essential.

Key Features

  • High Dynamic Range: The HMC987LP5E operates with a wide dynamic range, making it suitable for processing both weak and strong signals without distortion.
  • Wide Frequency Range: This amplifier operates across a broad frequency range, ensuring compatibility with a diverse set of RF applications.
  • Exceptional Gain: With its high gain levels, the HMC987LP5E can amplify weak signals to a detectable level without compromising signal integrity.
  • Low Noise Figure: The low noise figure of this amplifier minimizes additional signal noise, ensuring a clear and high-quality output.
  • Efficient Power Usage: Designed for optimal power efficiency, the HMC987LP5E reduces the overall power consumption of the systems it is integrated into.

Applications

The versatility of the HMC987LP5E makes it an ideal choice for a variety of applications, including:

  • Cellular/4G & 5G Telecommunications
  • Microwave Radio & VSAT
  • Military & Space
  • Test Instrumentation
  • Fiber Optics

Product Evaluation

The EKIT01-HMC987LP5E evaluation kit is designed to provide engineers with a comprehensive testing platform to assess the full capabilities of the HMC987LP5E amplifier. It includes all necessary components and documentation to facilitate an in-depth evaluation of the amplifier in real-world scenarios. With this kit, designers can quickly integrate the amplifier into their systems and expedite the development process.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The EKIT01-HMC987LP5E is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of professional-grade electronics. Customers can trust in the durability and performance of this evaluation kit for their critical projects.

For detailed specifications, application notes, and support resources, visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess