EN
  • EN
  • DE

DTA144E

Part No DTA144E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS DIGITAL BJT PNP 50V 100MA / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number DTA144
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 587459-DTA144E
Ultra Librarian 3D Model Ultra Librarian DTA144E CAD Model

Description

ON Semiconductor DTA144E PNP Digital Transistor

The DTA144E is a PNP digital transistor from ON Semiconductor, renowned for its high-quality semiconductor components and innovative solutions. This digital transistor is a pre-biased transistor that integrates resistors to simplify circuit design and reduce component count in digital and switching applications. It is a versatile component designed to offer high performance with low power consumption, making it suitable for portable and power-sensitive applications.

Key Features

  • Built-In Biasing Resistors: The DTA144E comes with built-in biasing resistors, R1 and R2, which provide the necessary voltage division and biasing, eliminating the need for external resistors and thus saving space on the PCB.
  • Small Package: The transistor is available in a small SOT-23 package, which is ideal for space-constrained applications.
  • Low VCE(sat): It has a low collector-emitter saturation voltage, which enhances efficiency by reducing power loss when the transistor is in the "on" state.
  • High Current Gain: The device offers a high current gain (hFE), which ensures a high level of amplification, making it suitable for signal processing applications.
  • Complementary NPN Type Available: For design flexibility, ON Semiconductor provides a complementary NPN type, making it easy to design push-pull stages or complementary switching circuits.

Applications

The DTA144E is designed for use in a wide range of applications, including:

  • Logic level gates
  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Power management
  • Signal processing

Its compact design and integrated resistors make it an excellent choice for use in portable devices, where space is at a premium and power efficiency is crucial. Additionally, the DTA144E is well-suited for automated insertion due to its SOT-23 package, making it a convenient option for mass production environments.

Reliability and Quality

ON Semiconductor is committed to providing high-reliability components. The DTA144E is manufactured with the company's advanced process technology, ensuring consistent performance and quality. It is designed to meet the stringent requirements of the electronics industry, making it a trusted choice for designers and manufacturers alike.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0443 $58.0330
3,175+ $0.0364 $115.5700
4,920+ $0.0353 $173.6760
6,780+ $0.0341 $231.1980
8,775+ $0.0330 $289.5750
11,720+ $0.0296 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess