EN
  • EN
  • DE

FDMF5875

Part No FDMF5875
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823232-FDMF5875
Ultra Librarian 3D Model Ultra Librarian FDMF5875 CAD Model

Description

ON Semiconductor FDMF5875: High-Performance Power Module

The ON Semiconductor FDMF5875 is a cutting-edge power module designed to meet the demanding needs of modern electronic devices. This power module is a testament to ON Semiconductor's commitment to providing high-efficiency, reliable, and compact solutions for power management applications.

Key Features:

  • Integrated Power Stage: The FDMF5875 combines high-performance MOSFETs and a driver IC in a single package, which helps to reduce parasitic inductance and improve thermal performance.
  • High-Efficiency Operation: With its advanced design, the module achieves excellent efficiency, making it ideal for applications where power conservation is critical.
  • Compact Footprint: The module's small form factor enables designers to minimize the size of their power supply designs, freeing up space for other components or reducing overall product size.
  • Improved Thermal Management: The optimized package design facilitates effective heat dissipation, which enhances the reliability and longevity of the module under various operating conditions.
  • Easy Integration: The FDMF5875 is designed to simplify the design and manufacturing process, with a layout that is easy to integrate into a wide range of applications.

Applications:

The versatility of the FDMF5875 allows it to be used in a diverse array of applications, including but not limited to:

  • Desktop and laptop computers
  • Networking and telecommunications equipment
  • Gaming consoles
  • DC-DC converters
  • Point-of-load (POL) modules

Technical Specifications:

The FDMF5875 boasts a range of technical specifications that make it a robust choice for power management:

  • Input voltage range tailored for modern computing applications
  • High current handling capability
  • Low RDS(on) for increased efficiency
  • Over-temperature and over-current protection features
  • Compliant with industry standards and RoHS regulations

With its combination of performance, efficiency, and compact size, the ON Semiconductor FDMF5875 is an excellent choice for anyone looking to enhance their power management systems. Whether for consumer electronics, industrial applications, or networking hardware, this power module stands ready to deliver the power your devices need.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2430 $67.2900
65+ $1.8399 $119.5935
100+ $1.7833 $178.3300
135+ $1.7256 $232.9560
175+ $1.6678 $291.8650
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess