EN
  • EN
  • DE

RCP2W-470J

Part No RCP2W-470J
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 291430-RCP2W-470J
Ultra Librarian 3D Model Ultra Librarian RCP2W-470J CAD Model

Description

The RCP2W-470J is a wirewound resistor manufactured by an unspecified manufacturer. Wirewound resistors are known for their high precision and stability, making them suitable for a variety of applications requiring accurate resistance values. The '2W' in the part number suggests a power rating of 2 watts, indicating the amount of power the resistor can safely dissipate as heat without being damaged. The '470J' signifies a resistance value of 47 ohms with a ±5% tolerance (indicated by the 'J').

Applications:

  • Power supplies: Used for current limiting, voltage division, and bleeder resistors.
  • Audio circuits: Suitable for attenuators, volume controls, and bias resistors due to their low noise characteristics.
  • Measurement and instrumentation: Employed in precision circuits where accurate resistance values are essential, such as voltage dividers in multimeters.
  • Industrial control systems: Found in motor control circuits and other applications requiring reliable power dissipation.
  • Testing and prototyping: Used for breadboarding and experimenting with electronic circuits.

Features:

  • Wirewound construction: Provides high precision and stability.
  • 2-watt power rating: Capable of dissipating a moderate amount of power.
  • 47-ohm resistance: A standard value for various circuit applications.
  • ±5% tolerance: Offers acceptable accuracy for many general-purpose applications.
  • Axial leaded: Easy to mount on PCBs and breadboards.

Benefits:

  • Reliable performance: Wirewound resistors are known for their robustness and long lifespan.
  • Stable resistance value: Maintains its resistance value over a wide range of temperatures and operating conditions.
  • Easy to use: Axial leads allow for simple integration into circuits.
  • Cost-effective: Provides a good balance of performance and price.
  • Versatile: Suitable for a variety of applications requiring a 47-ohm resistor.

In summary, the RCP2W-470J is a reliable and versatile wirewound resistor suitable for applications requiring a 47-ohm resistance with a 2-watt power rating. Its wirewound construction ensures stable performance and long-term reliability.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess