EN
  • EN
  • DE
  • IT

FJP13009

Part No FJP13009
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Switch Mode Application | TRANS NPN 400V 12A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 12A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 3V at 3A, 12A
DC Current Gain (hFE) (Minimum) at Ic, Vce 8 at 5A, 5V
Maximum Power 100W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FJP13009
Manufacturer Pack Quantity 1,200
MSL Level 1 (Unlimited)
Win Source Part Number 1174342-FJP13009
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian FJP13009 CAD Model

Description

ON Semiconductor FJP13009 — High-Voltage Fast-Switching NPN Power Transistor

The FJP13009 is a robust NPN power transistor engineered by ON Semiconductor, a leader in energy-efficient innovations. This high-voltage, fast-switching transistor is designed to meet the needs of a wide range of electronic applications, particularly those requiring efficient power and signal management.

With an impressive collector-emitter voltage (Vceo) of 400V, the FJP13009 is well-suited for high-voltage applications. It is capable of handling continuous collector currents up to 12A, making it a reliable component for power supply operations. The device's power dissipation is rated at 80W, providing a good balance between power handling and thermal performance.

The fast-switching capability of the FJP13009 makes it an ideal choice for switching regulators, inverters, and other high-speed power switching applications. The transition frequency (fT) of 4MHz ensures that the transistor can handle high-frequency operations with ease, providing a swift response to changing conditions and reducing switching losses.

Key Specifications: Parameter Value Collector-Emitter Voltage (Vceo) 400V Collector Current (Ic) 12A Power Dissipation (Pd) 80W Transition Frequency (fT) 4MHz

The FJP13009 is housed in a TO-220 package, which is widely used in commercial and industrial applications due to its ease of installation and ability to handle significant power levels. The package also facilitates efficient heat dissipation, which is crucial for maintaining stability and extending the life of the transistor.

ON Semiconductor has equipped the FJP13009 with built-in features such as a high ruggedness capability and a reverse bias safe operating area (RBSOA). These features provide additional protection against unexpected voltage spikes and ensure reliable operation even under stressful conditions.

Whether you're designing power supplies, motor controllers, or any other system requiring efficient power switching, the FJP13009 from ON Semiconductor offers the performance, reliability, and quality that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $19.2022
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $14.6688
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Lowest to $2.6635
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $5.5923

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2949 $57.3725
60+ $1.8829 $112.9740
93+ $1.8241 $169.6413
127+ $1.7653 $224.1931
165+ $1.7064 $281.5560
220+ $1.5299 $336.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,205 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess