EN
  • EN
  • DE

FOD8314

Part No FOD8314
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 6SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features 1.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.268", 6.80mm Width)
Case / Package 6-SOP
Family Name FOD831
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD8314-ND, FOD8314OS
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872163-FOD8314
Ultra Librarian 3D Model Ultra Librarian FOD8314 CAD Model

Description

The FOD8314 from ON Semiconductor is a high-performance, IGBT/MOSFET gate drive optocoupler designed to meet the stringent requirements of fast-switching systems. This device is a critical component for ensuring reliable operation and control of power devices in a variety of applications, including motor drives, inverters, and power supply units.

Key Features

  • High-Speed Performance: The FOD8314 is capable of delivering fast switching speeds, which is essential for minimizing transition losses in power devices and improving overall system efficiency.
  • Integrated Active Miller Clamp: An active Miller clamp is provided to prevent spurious gate turn-on, which can occur in high dv/dt environments, thus enhancing the reliability and robustness of the application.
  • High Isolation Voltage: This optocoupler offers an isolation voltage of 5,000Vrms, providing excellent electrical insulation between the input and output, which is critical for safety and noise immunity.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to +100°C, ensuring consistent performance in diverse operating conditions.
  • UVLO Protection: The Under Voltage Lock-Out (UVLO) feature ensures that the gate driver is only operational when there is sufficient supply voltage, thereby protecting the power device from operating under sub-optimal conditions.

Applications

The FOD8314 is a versatile component that can be used in a wide array of applications. Its robust design makes it suitable for:

  • Industrial Motor Drives
  • Renewable Energy Inverters
  • Uninterruptible Power Supplies (UPS)
  • Automotive Power Modules
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FOD8314 is no exception. It is manufactured to the highest standards to ensure reliable operation in the field. The device also complies with regulatory standards, including UL1577 and IEC 60747-5-5, for reinforced insulation. This ensures that the product is not only high-performing but also meets safety and regulatory requirements.

For engineers and designers looking for a reliable gate drive solution that can handle the demands of high-speed switching applications, the FOD8314 from ON Semiconductor is an excellent choice that combines performance, safety, and reliability.

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess