EN
  • EN
  • DE

FSV540

Part No FSV540
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 5A TO277-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Schottky 40 V 5A Surface Mount TO-277-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-277, 3-PowerDFN
Case / Package TO-277-3
Family Name FSV540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FSV540CT, FSV540DKR, FSV540TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872349-FSV540
Ultra Librarian 3D Model Ultra Librarian FSV540 CAD Model

Description

Introducing the FSV540 from ON Semiconductor

ON Semiconductor's FSV540 is a high-performance, power-efficient N-Channel MOSFET that is designed to meet a wide range of applications. This advanced power MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic systems.

Key Features

  • Low On-Resistance: The FSV540 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High Switching Speed: With its fast switching capabilities, the FSV540 is ideal for high-frequency operations, ensuring that power supplies and converters operate with minimal energy waste.
  • Robust Thermal Performance: The device is encapsulated in a compact package that offers excellent thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Gate Charge Optimization: The FSV540 is designed with optimized gate charge characteristics, which minimizes switching losses and allows for more efficient operation at high frequencies.

Applications

The versatility of the FSV540 allows it to be used in a multitude of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is renowned for its rigorous quality control and the FSV540 is no exception. It is manufactured to the highest standards, ensuring that each MOSFET delivers consistent performance. Reliability is a cornerstone of ON Semiconductor's philosophy, and the FSV540 is designed to withstand the demands of the most challenging electrical environments.

Environmental Considerations

Committed to environmental stewardship, ON Semiconductor ensures that the FSV540 complies with RoHS directives, making it a lead-free and environmentally friendly component. This commitment to sustainability ensures that your products not only perform well but also contribute to a greener future.

In summary, the FSV540 from ON Semiconductor is a powerful, efficient, and reliable N-Channel MOSFET that offers superior performance for a wide range of applications. Its advanced features and robust design make it an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2926 $51.7040
95+ $1.0606 $100.7570
150+ $1.0275 $154.1250
205+ $0.9943 $203.8315
265+ $0.9612 $254.7180
350+ $0.8618 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess