EN
  • EN
  • DE

MAX3799EVKIT+

Part No MAX3799EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT MAX3799 (1GBPS TO 14GBP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Package Box
Product Status Active
Type Interface
Embedded No
Utilized IC / Part MAX3799
Primary Attributes Powered by USB Port or External Power Supply
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number MAX3799
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 211207-MAX3799EVKIT+
Ultra Librarian 3D Model Ultra Librarian MAX3799EVKIT+ CAD Model

Description

The MAX3799EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for assessing the performance and capabilities of the MAX3799, a rate-agile, multirate limiting amplifier with LOS detection. This evaluation kit serves as an ideal platform for developers and engineers to prototype, test, and validate their optical networking designs that require high-speed signal conditioning.

At the core of the MAX3799EVKIT+ is the MAX3799 limiting amplifier, which is capable of handling data rates from 50Mbps to 4.25Gbps, making it a versatile solution for a wide range of applications, including Fibre Channel, Gigabit Ethernet, and SONET/SDH systems. The device features a programmable loss-of-signal (LOS) detection circuit, which provides a critical function in optical communication systems by indicating when the signal quality drops below a usable level.

The evaluation kit comes with a fully assembled and tested printed circuit board (PCB) that includes the MAX3799 limiting amplifier. The PCB layout is optimized for signal integrity and provides various test points to facilitate easy measurement of the device's performance characteristics. Users can modify the input and output matching circuits to accommodate different data rates and applications, providing a flexible test environment.

Additionally, the MAX3799EVKIT+ includes a comprehensive user guide that offers detailed instructions on how to set up and operate the evaluation kit. The guide also includes schematic diagrams, bill of materials, and layout drawings to assist users in understanding and customizing the evaluation board to suit their specific needs.

Whether you are developing cutting-edge optical transceivers or evaluating high-speed interconnects, the MAX3799EVKIT+ from Maxim Integrated provides an essential tool for achieving precise signal conditioning and accurate LOS detection in your high-speed communication systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess