EN
  • EN
  • DE

DS28C50EVKIT#

Part No DS28C50EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL DS28C50 SECURE AUTHENT / DS28C50 1-Wire to I2C Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function 1-Wire to I²C
Utilized IC / Part DS28C50
Primary Attributes Battery Authentication
Supplied Contents Board(s)
Secondary Attributes On-Board Test Points
Base Product Number DS28C50
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348440-DS28C50EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28C50EVKIT# CAD Model

Description

Maxim Integrated DS28C50EVKIT# Evaluation Kit

The DS28C50EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the DS28C50 DeepCover® secure authenticator. This advanced cryptographic coprocessor integrates secure challenge-and-response authentication functionality, making it an ideal choice for safeguarding sensitive data in a wide range of applications, including medical devices, IoT nodes, and consumable goods authentication.

The evaluation kit includes a DS28C50 evaluation board, which serves as a user-friendly platform for engineers and developers to explore the features and capabilities of the secure authenticator. With this kit, users can perform a variety of experiments and tests, including cryptographic operations, secure storage of keys and data, and communication with a host system through the I2C interface.

Key features of the DS28C50EVKIT# include:

      
  • Easy-to-Use Interface: The evaluation board comes with a USB-to-I2C bridge that simplifies the connection to a host computer, allowing for quick setup and straightforward data exchange.
  •   
  • Comprehensive Software Suite: The kit is accompanied by a robust software application that provides a graphical user interface (GUI) for configuring the DS28C50, executing cryptographic operations, and monitoring the results in real-time.
  •   
  • High-Security Standards: The DS28C50 chip on the evaluation board incorporates a range of security features such as secure storage for cryptographic keys, a high-quality random number generator, and a FIPS/NIST-compliant SHA-256 cryptographic engine.
  •   
  • Flexible Power Options: The evaluation board can be powered through the USB interface or an external power supply, offering versatility for different testing environments.

With its plug-and-play functionality, the DS28C50EVKIT# is designed to accelerate the development process for engineers and product designers. It allows for the rapid prototyping and validation of security features in the final product design, ensuring that the DS28C50 secure authenticator can be seamlessly integrated into a wide array of systems requiring robust security measures.

Whether you're developing a new product or enhancing the security of an existing system, the DS28C50EVKIT# from Maxim Integrated provides a valuable tool for ensuring that your applications maintain the highest standards of data integrity and protection.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess