EN
  • EN
  • DE

SD303EVK/NOPB

Part No SD303EVK/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Video
Function Cable Driver
Embedded No
Utilized IC / Part LMH0303
Primary Attributes 3Gbps HD/SD SDI
Supplied Contents Board(s)
Secondary Attributes 3.135V ~ 3.465V Supply
Base Product Number SD30
Other Names SD303EVKNOPB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B3
HTSUS 8473.30.1180
Win Source Part Number 1284393-SD303EVK/NOPB
Ultra Librarian 3D Model Ultra Librarian SD303EVK/NOPB CAD Model

Description

The SD303EVK/NOPB is a state-of-the-art evaluation kit designed by Texas Instruments, a leader in semiconductor design and manufacturing. This comprehensive kit is engineered to facilitate the testing and development of circuits utilizing the SD303 series of solid-state relays. It is an essential tool for engineers and designers who require a reliable and efficient solution for switching applications in their projects.

Key Features

  • Easy Integration: The SD303EVK/NOPB is designed for easy integration into existing systems, ensuring a seamless development process.
  • High Performance: With the SD303 solid-state relay at its core, the kit offers high-speed switching capabilities, making it suitable for a wide range of applications, including industrial, automotive, and communication systems.
  • Durability: Texas Instruments' products are known for their durability, and the SD303EVK/NOPB is no exception. It is built to withstand the rigors of both laboratory and field testing.
  • Flexibility: The evaluation kit is designed to be flexible, accommodating various testing scenarios and configurations, which allows for extensive experimentation and optimization.

Applications

The SD303EVK/NOPB is versatile and can be used in a multitude of applications, such as:

  • Automated Test Equipment (ATE)
  • Instrumentation
  • Process Control
  • Industrial Automation
  • Data Acquisition Systems

Technical Specifications

The kit includes the following technical features:

  • Relay Type: Solid State
  • Control Voltage Range: Specified by the SD303 series datasheet
  • Load Voltage Rating and Current: As per SD303 series specifications
  • Isolation Voltage: High isolation parameters in accordance with industry standards
  • Switching Speed: Fast actuation ideal for high-frequency applications

Package Contents

The SD303EVK/NOPB kit comes with:

  • SD303 series solid-state relay
  • PCB for mounting and connections
  • Comprehensive documentation for setup and use

With its robust design and comprehensive features, the SD303EVK/NOPB from Texas Instruments is an invaluable asset for any professional seeking to develop or test circuits that require reliable solid-state switching solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess