EN
  • EN
  • DE

H22LOI

Part No H22LOI
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICL 3.15MM SLOT PC PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Through-Beam 0.124" (3.15mm) Module, PC Pins, Slot Type
Manufacturer ON Semiconductor
Series OPTOLOGIC®
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole, Flange
Package Module, PC Pins, Slot Type
Family Name H22L
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873156-H22LOI
Ultra Librarian 3D Model Ultra Librarian H22LOI CAD Model

Description

The H22LOI is a high-performance optically isolated linear optocoupler from ON Semiconductor, designed to provide precise voltage isolation in a compact and robust package. This product is a critical component for applications requiring high voltage insulation and signal integrity. The H22LOI is ideal for use in power supply circuits, analog signal isolation, and industrial control systems where reliability and performance are paramount.

Key Features

  • High Voltage Isolation: The H22LOI offers excellent isolation capabilities, with an input-to-output isolation voltage of 5000 Vrms, ensuring safe signal separation between high voltage and low voltage circuits.
  • Linear Optocoupling: This device provides a linear response from input to output, making it suitable for analog signal isolation where fidelity and accuracy are crucial.
  • Compact Package: The optocoupler comes in a small form factor, which is beneficial for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: It can operate effectively over a broad temperature range, making it versatile for various environments and conditions.
  • Long Operational Life: The H22LOI is designed for longevity and stable performance, which is vital for applications that require long-term reliability.

Applications

  • Isolated Analog Signal Processing
  • Feedback Control Loops
  • Power Supply Management
  • Industrial Automation Systems
  • Test and Measurement Equipment

ON Semiconductor's H22LOI is a testament to the company's commitment to providing advanced isolation solutions that meet the stringent requirements of modern electronic systems. With its high isolation voltage, linearity, and compact design, the H22LOI is a versatile component that enhances the safety, efficiency, and reliability of a wide range of products and applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their support team for personalized assistance.

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 3.4MM PCB MOUNT
Lowest to $15.6445
Omron
SENSOR OPTICAL 2MM 6SMD
Lowest to $2.0189
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $26.8930
TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE
Lowest to $4.8972
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess