EN
  • EN
  • DE

HSR312

Part No HSR312
Manufacturer ON Semiconductor
Catalog Solid State Relays
Description PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 190MA 0-250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Parts Input Voltage (V) 1.6VDC
Load Voltage (V) 0V ~ 250V
Load Current 190mA
On-State Resistance (Maximum) 10 Ohms
Termination Style PC Pin
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1182024-HSR312
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSR312 CAD Model

Description

The ON Semiconductor HSR312 represents a cutting-edge solution for applications requiring low-power, solid-state switching. This robust component is designed to offer superior performance in a variety of contexts, including industrial controls, office equipment, and medical devices, where reliable and efficient switching is paramount.

Key Features

  • Load Voltage Range: The HSR312 is capable of handling load voltages up to 250Vrms, making it suitable for a wide range of AC applications.
  • Load Current: With a continuous load current rating of 0.12A, this relay can manage moderate power levels for various electronic loads.
  • Low Trigger Current: The device can be triggered with a very low input current, typically 3mA, which is ideal for power-sensitive circuits.
  • Opto-isolation: The HSR312 provides opto-electrical isolation between the input and output, with a typical input-to-output isolation voltage of 1500Vrms, offering added safety and signal integrity.
  • Zero Crossing: To minimize electrical noise and stress on the relay, the HSR312 is designed to switch AC loads at the point of zero crossing of the AC waveform.

Applications

The HSR312 is versatile and can be used in a variety of applications, including:

  • Industrial controls
  • Office automation (printers, copiers, etc.)
  • Medical equipment
  • Instrumentation
  • Home appliances

Advantages

This solid state relay offers several advantages over traditional electromechanical relays:

  • Longevity: The lack of moving parts means the HSR312 can operate for millions of cycles without the wear and tear that affects mechanical relays.
  • Speed: Solid state relays switch faster than mechanical relays, enabling rapid cycling and control.
  • Reliability: With solid state construction, the HSR312 provides a highly reliable switching solution that is less susceptible to shock, vibration, and external environmental factors.
  • Quiet Operation: The HSR312 operates silently, as there are no mechanical contacts to produce noise.

The HSR312 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for modern electronic applications. Its combination of performance, durability, and versatility makes it an excellent choice for designers looking to enhance the operational efficiency of their systems.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 3-26V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 75-264V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess