Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 4.4 V to 7 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 070686-LB11922
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11922 CAD Model

Description

ON Semiconductor's LB11922: A Robust Motor Driver Solution

The LB11922 from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to a broad range of applications requiring precise and efficient motor control. This driver integrates a wealth of features that make it an ideal choice for designers looking to optimize their motor-driven systems.

Key Features

  • Versatile Power Supply: The LB11922 operates over a wide range of power supply voltages, making it suitable for various applications without the need for additional voltage regulation.
  • Integrated Output Transistors: With built-in output transistors, this motor driver can handle significant current loads, reducing the need for external components and simplifying the overall design.
  • High Efficiency: The device is engineered to minimize power loss through its operation, ensuring high efficiency and reduced heat generation, which is crucial for maintaining the longevity of the motor and the driver.
  • Protection Features: The LB11922 comes equipped with multiple protection features, including thermal shutdown, overcurrent protection, and under-voltage lockout. These features help safeguard the motor driver from potential damage caused by abnormal operating conditions.

Applications

The LB11922 is versatile enough to be used in a wide array of applications. Its robustness and efficiency make it particularly well-suited for:

  • Office automation equipment
  • Home appliances
  • Cooling fans and blowers
  • Automotive applications

Design Support

ON Semiconductor provides comprehensive design support for the LB11922, including detailed datasheets, application notes, and reference designs. This support helps engineers to quickly and effectively incorporate the motor driver into their designs, reducing time-to-market and ensuring optimal performance.

In summary, the LB11922 from ON Semiconductor stands out as a reliable and efficient solution for driving three-phase brushless motors. Its integration of protective features, high efficiency, and support for a wide power supply range, combined with ON Semiconductor's robust design support, make it an excellent choice for engineers looking to enhance their motor control systems.

You May Also Be Interested in

Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Need more? Email Us
ECAD model for LB11696V-TRM-E
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention