EN
  • EN
  • DE

LB1247

Part No LB1247
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75083-LB1247
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1247 CAD Model

Description

ON Semiconductor Product Overview: LB1247

The LB1247 is a versatile and robust integrated circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. It is engineered to cater to a wide array of applications that require reliable and efficient control of motor and actuator operations. The LB1247 is particularly well-suited for driving small-sized motors and is widely used in consumer electronics, automotive applications, and industrial automation systems.

Key Features

  • High Output Current: The LB1247 can deliver a substantial amount of current to the load, which makes it capable of driving motors that require higher currents for their operation.
  • Low Saturation Voltage: The device is designed to have a low saturation voltage, which reduces power loss and improves efficiency, especially critical in battery-powered applications.
  • Multiple Operation Modes: It supports various operation modes, including forward, reverse, brake, and standby, providing flexibility for different motor control scenarios.
  • Thermal Shutdown Feature: To ensure the longevity of the device and the safety of the application, the LB1247 is equipped with a thermal shutdown mechanism that prevents overheating.
  • Built-in Protection Circuits: The device includes protection circuits such as overcurrent protection and diodes for back EMF suppression, which safeguard the IC against potential damage due to abnormal operating conditions.

Applications

  • Consumer Electronics (e.g., cameras, printers, and household appliances)
  • Automotive Modules (e.g., door mirror actuators, headlight levelers)
  • Industrial Automation (e.g., small-scale robotics, automated machinery)

The LB1247 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its combination of high output current capability, low saturation voltage, and comprehensive protective features, the LB1247 stands out as an excellent choice for designers looking to optimize their motor control applications. Its versatility and robustness make it a go-to solution for engineers who demand performance and durability.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official ON Semiconductor website or contact their local sales office.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0078 $63.0546
16+ $7.3908 $118.2528
25+ $7.1598 $178.9950
34+ $6.9288 $235.5792
44+ $6.6978 $294.7032
58+ $6.0048 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess