EN
  • EN
  • DE

LB8682PL-TLM-E

Part No LB8682PL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75483-LB8682PL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8682PL-TLM-E CAD Model

Description

Introducing the LB8682PL-TLM-E Motor Driver from ON Semiconductor

ON Semiconductor's LB8682PL-TLM-E is a cutting-edge motor driver designed to deliver high performance and reliability for a range of motor driving applications. This sophisticated component is engineered to efficiently control the speed and movement of motors, making it an ideal solution for designers looking to enhance their motor control systems.

Key Features:

  • High Efficiency: The LB8682PL-TLM-E boasts an optimized design that ensures reduced power consumption and heat generation, leading to a more efficient operation.
  • Versatile Voltage Range: Accommodating a wide range of operating voltages, this motor driver is suitable for various applications, providing flexibility in system design.
  • Advanced Protection Circuits: With built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout, the LB8682PL-TLM-E ensures safe operation and longevity of the motor and the system it controls.
  • Compact Package: The device comes in a space-saving package, making it an excellent choice for applications where board space is at a premium.
  • Easy Integration: Designed with simplicity in mind, this motor driver can be easily integrated into existing designs, reducing development time and accelerating time-to-market.

Applications:

The LB8682PL-TLM-E is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Office automation equipment
  • Industrial machinery
  • Automotive systems

Technical Specifications:

With its robust set of features and specifications, the LB8682PL-TLM-E from ON Semiconductor stands out as a superior motor driver solution. Here are some of the technical highlights:

  • Operating Voltage Range: [Insert Voltage Range]
  • Output Current Capacity: [Insert Current Capacity]
  • Protection Features: Overcurrent, Thermal Shutdown, UVLO
  • Package Type: [Insert Package Type]

In conclusion, the LB8682PL-TLM-E from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it a top choice for your motor driving needs. Its advanced features and ease of integration make it a valuable component for any application requiring precise motor control.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess