EN
  • EN
  • DE

LC66306A-4C19

Part No LC66306A-4C19
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76265-LC66306A-4C19
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC66306A-4C19 CAD Model

Description

ON Semiconductor LC66306A-4C19 Microcontroller

The LC66306A-4C19 is a high-performance microcontroller produced by ON Semiconductor, designed to cater to a wide range of applications that require efficient control and processing capabilities. This microcontroller is part of ON Semiconductor's LC66xx series, which is renowned for its reliability and flexibility in various electronic systems.

The LC66306A-4C19 features a robust 8-bit CPU core, which provides a solid balance between performance and power consumption. It operates at a maximum clock frequency that ensures swift processing of instructions, making it an ideal choice for time-sensitive applications. The microcontroller is equipped with an integrated oscillator, which simplifies the system design by reducing the number of external components required.

With its built-in ROM and RAM, the LC66306A-4C19 offers ample storage for both the application code and temporary data. This ensures that developers have enough space to implement complex programs without the need for additional memory chips. The microcontroller also boasts a variety of peripherals, including multiple general-purpose I/O ports, which provide the versatility needed to interface with other components in a system, such as sensors, actuators, and communication modules.

The LC66306A-4C19's on-chip features include timers, counters, and interrupt handling capabilities, which enable precise timing operations and responsive event-driven programming. These features are crucial for applications that require accurate timing measurements or need to react promptly to external events.

ON Semiconductor has designed the LC66306A-4C19 with power efficiency in mind. The microcontroller supports various power-saving modes, allowing developers to optimize the power consumption of their devices for battery-powered or energy-sensitive applications. This makes the LC66306A-4C19 an excellent choice for portable electronics, where extending battery life is a key concern.

In summary, the LC66306A-4C19 from ON Semiconductor is a versatile and efficient microcontroller that is well-suited for a broad range of applications. Its integration of essential features, along with its power efficiency, makes it a reliable and cost-effective solution for designers looking to create sophisticated electronic products.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $0.1617
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Lowest to $3.1721
Texas Instruments
Lowest to $3.5981

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess