EN
  • EN
  • DE

LC72137-D-E

Part No LC72137-D-E
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Win Source Part Number 294762-LC72137-D-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72137-D-E CAD Model

Description

The LC72137-D-E is a highly integrated, high-performance PLL (Phase Locked Loop) frequency synthesizer produced by ON Semiconductor. This advanced component is designed to meet the demanding requirements of modern communication systems, particularly in applications such as car stereo systems, high-fidelity audio devices, and other consumer electronics that require precise frequency control.

Key Features

  • High-Resolution PLL Circuit: The device offers a fine step resolution for frequency synthesis, enabling accurate tuning and stable signal processing.
  • Serial Data Control: It features a serial data input that allows control via a microcontroller, simplifying system design and reducing the number of required external components.
  • Versatile Operating Range: The LC72137-D-E operates over a wide frequency range, accommodating various applications and standards.
  • Low Power Consumption: Designed with power efficiency in mind, the device minimizes power usage, making it suitable for portable and battery-operated equipment.

Applications

The LC72137-D-E is versatile enough to be used in multiple applications where precise frequency synthesis is critical. Its primary applications include:

  • Car audio systems
  • High-fidelity home audio systems
  • Two-way radio communication systems
  • Professional audio equipment

Technical Specifications

The technical specifications for the LC72137-D-E include:

  • Supply voltage: Typically 5V
  • High sensitivity and selectivity due to advanced PLL circuitry
  • Programmable divider ratio
  • Integrated voltage-controlled oscillator (VCO)
  • Compact package for space-constrained applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC72137-D-E is no exception. It is manufactured to the highest standards to ensure reliability and performance in all conditions. The device is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Conclusion

The LC72137-D-E from ON Semiconductor stands out as a reliable and efficient solution for frequency synthesis in a variety of electronic systems. Its combination of high-resolution PLL, serial data control, and low power consumption makes it an ideal choice for designers looking to optimize their products for performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess