Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer ON Semiconductor
Win Source Part Number 310572-MAC94A4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAC94A4 CAD Model

Description

The MAC94A4 from ON Semiconductor is a high-precision operational amplifier designed for a wide range of applications that require accuracy and stability. This operational amplifier features a combination of low offset voltage, low temperature coefficient, and low noise, making it ideal for high-performance instrumentation, sensor interfaces, and other precision circuits.

With its high gain bandwidth product and fast slew rate, the MAC94A4 is capable of handling fast signals and can be used in both audio and video processing applications. The device operates over a wide supply voltage range, accommodating single or dual power supplies for flexible circuit design. This versatility makes it suitable for consumer electronics, automotive systems, and industrial equipment.

The MAC94A4 boasts excellent linearity and very low harmonic distortion, which ensures that the signal integrity is maintained throughout the signal processing chain. Its low input bias current minimizes errors in applications with high source impedances, while the high output drive capability allows the device to drive heavy loads without significant performance degradation.

ON Semiconductor has designed the MAC94A4 with robustness in mind. The device features protection against overvoltage and ESD events, enhancing its reliability in harsh environments. Additionally, the operational amplifier is available in various package options, providing flexibility in PCB layout and assembly.

The MAC94A4 is a testament to ON Semiconductor's commitment to providing high-quality components that meet the stringent requirements of modern electronics. Its combination of precision, speed, and robustness makes it a top choice for designers looking to create accurate and reliable electronic systems.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.8101
ECAD model for BTA316-800C,127
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to $1.0924
ECAD model for ACTT2S-800E,118
Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
WeEn Semiconductors
Triacs RAIL TRIAC
Lowest to $0.8336
ECAD model for BT137-600E,127

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.0179 $120.0358
3+ $49.2447 $147.7341
5+ $47.7066 $238.5330
6+ $46.1673 $277.0038
8+ $44.6292 $357.0336
10+ $40.0123 $400.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,480 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention