EN
  • EN
  • DE

MC100EP142FA

Part No MC100EP142FA
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC REGISTER SHFT 9BIT ECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Standard
Number of Elements 1
Number of Bits per Element 9
Function Universal
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number 100EP142
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 725051-MC100EP142FA
Ultra Librarian 3D Model Ultra Librarian MC100EP142FA CAD Model

Description

ON Semiconductor MC100EP142FA: A High-Performance ECL Clock Generator

The ON Semiconductor MC100EP142FA is a state-of-the-art clock generation integrated circuit designed for high-speed, low-skew clock distribution systems. This device is part of the ECLinPS MAX™ family, which stands for Enhanced Performance Implanted Process for Speed Maximization, reflecting its high-speed performance and reliability.

Key Features

  • Technology: The MC100EP142FA is built using advanced silicon germanium (SiGe) technology, which provides superior performance in terms of speed and power consumption compared to traditional CMOS and bipolar processes.
  • Frequency Range: Equipped with a fully differential ECL clock input, it is capable of handling frequencies up to 3 GHz, making it suitable for high-speed applications such as data communication, networking, and telecommunication systems.
  • Output Features: The device offers five differential ECL clock outputs, which are designed to maintain low skew (
  • Voltage Supply: Operating from a -4.2 V to -5.5 V supply voltage, the MC100EP142FA is optimized for 5V ECL systems.
  • Temperature Range: It operates over an extended temperature range from -40°C to +85°C, providing reliable performance under various environmental conditions.

Applications

The MC100EP142FA is ideally suited for applications requiring precise clock management and distribution, such as:

  • High-speed data communication equipment
  • Servers and enterprise computing
  • Networking infrastructure, including routers and switches
  • Test and measurement equipment
  • High-frequency trading systems

Package and Quality

The MC100EP142FA is offered in a 32-lead LQFP package, which provides a compact footprint for space-constrained applications. ON Semiconductor's commitment to quality ensures that each device meets stringent industry standards for performance and reliability.

Conclusion

With its combination of high-speed operation, low skew outputs, and robust temperature performance, the ON Semiconductor MC100EP142FA is an excellent choice for designers looking to enhance their system's clock distribution capabilities. Its advanced features and reliable operation make it a cornerstone component in any high-performance timing application.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8115 $67.2460
9+ $13.7941 $124.1469
13+ $13.3630 $173.7190
18+ $12.9320 $232.7760
24+ $12.5010 $300.0240
31+ $11.2077 $347.4387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess