EN
  • EN
  • DE

MC14015BDG

Part No MC14015BDG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER DL 4BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Purpose Serial to Parallel
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 120211-MC14015BDG
Ultra Librarian 3D Model Ultra Librarian MC14015BDG CAD Model

Description

ON Semiconductor MC14015BDG Overview

The ON Semiconductor MC14015BDG is a high-performance CMOS Dual 4-Bit Static Shift Register designed for use in a wide array of electronic applications. This integrated circuit (IC) is characterized by its low power consumption and high noise immunity, making it suitable for battery-powered devices, portable instruments, and other power-sensitive systems.

Key Features

  • CMOS Technology: The MC14015BDG leverages advanced Complementary Metal-Oxide-Semiconductor (CMOS) technology, ensuring low power dissipation and a significant reduction in heat generation.
  • Dual 4-Bit Configuration: This IC contains two independent 4-bit serial shift registers, which allow for flexible data management and manipulation within electronic systems.
  • Static Operation: The static operation of the MC14015BDG ensures that the contents of the shift register remain constant as long as power is supplied, without the need for a continuous clock.
  • High Voltage Tolerance: The device is designed to operate at a wide voltage range, accommodating various levels of signal inputs and providing versatile interfacing with other components.
  • Master Reset: An integrated master reset function allows for the immediate clearing of all shift register contents, simplifying the control logic in circuit design.

Applications

The MC14015BDG is ideal for various applications where data needs to be stored, shifted, or manipulated. These include:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential control circuits
  • Signal buffering and storage
  • Automotive systems
  • Instrumentation and measurement equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14015BDG is manufactured under strict quality control standards, ensuring reliability and performance consistency. The device is also available in a SOIC-16 package, which is known for its robustness and ease of PCB mounting.

With its combination of low power consumption, high noise immunity, and versatile functionality, the ON Semiconductor MC14015BDG is an excellent choice for designers looking to incorporate a reliable shift register into their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7988 $51.9220
155+ $0.6555 $101.6025
240+ $0.6350 $152.4000
330+ $0.6145 $202.7850
425+ $0.5940 $252.4500
565+ $0.5326 $300.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess